Samsung logo

Samsung S22C200B LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99569
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S22C200B LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22C200B, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22C200B LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22C200B. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.