location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM85E-BR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH85QMDRTBC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:39
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 85" 3840 x 2160 pixels LED 430 cd/m²
  • - 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 30 W
Long product name Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7 :
The short editorial description of Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7

85" LED, 3840 x 2160, 16:9, 5000:1, 6 ms, 430 cd/m², 15W + 15W, D-Sub, DVI-D, Display Port x 3, HDMI x 3, USB
More>>>
Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7:
The official marketing text of Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7 as supplied by the manufacturer

Included, Pre-Assembled Touch Overlay
The QM85D-BR comes with a pre-assembled touch overlay to transform your display into an interactive experience with up to 10 simultaneous touchpoints. The factory assembly means it takes less time to install, so you can get right to creating more interactive and dynamic display installations.

Stunning 4K UHD Quality
4K UHD (3840 x 2160p) resolution delivers stunning, life-like image quality with high pixel density and fine detail. Experience a high-impact way to communicate in retail spaces, hospitality, corporate boardrooms, healthcare environments and more.

Impactful 85" Screen
The QM85D-BR features a big, beautiful 85" UHD panel, for engaging images and messages that cannot be ignored. Imagine the possibilities.

Upscaling Technology
Even if you don’t have the best quality content, the QM85D-BR upconverts low-resolution content to create the sharpest images possible. You can even display Full HD content in 4K via UHD upscaling.

Quad-Screen Delivers Multiple Messages
The Picture by Picture function allows you to display up to 4 content feeds at once, each supporting Full HD 1920 x 1080p resolution. It’s ideal for retail, videoconferencing and command control applications.

Short summary description Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7:
This short summary of the Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM85E-BR, Digital signage flat panel, 85", LED, 3840 x 2160 pixels, 16/7

Long summary description Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7:
This is an auto-generated long summary of Samsung QM85E-BR Digital signage flat panel 85" LED 430 cd/m² 4K Ultra HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung QM85E-BR. Product design: Digital signage flat panel. Display diagonal: 85", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 430 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Product color: Black

Display
Display diagonal *
85"
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
430 cd/m²
HD type *
4K Ultra HD
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.00640 x 0.0192" (0.163 x 0.487 mm)
Active display area (W x H)
73.7 x 41.5" (1872 x 1053 mm)
Display diagonal (metric)
84.3" (214 cm)
Supported graphics resolutions
3840 x 2160
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
3
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
3
DisplayPort version
1.2
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) out
1
RS-232C
Yes
Infrared data port
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
30 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
375 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
495 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
76.7" (1949 mm)
Depth
3.74" (95.1 mm)
Height
44.5" (1130 mm)
Weight
183 lbs (83 kg)
Packaging data
Package width
82.5" (2096 mm)
Package depth
20.6" (522 mm)
Package height
51.7" (1313 mm)
Package weight
218.3 lbs (99 kg)
Packaging content
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
class A
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Bezel width
1.57" (3.99 cm)
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Article code product Stock Price from
Samsung QM85D Digital signage flat panel 85" LED 500 cd/m² 4K Ultra HD Black 16/7 Samsung QM85D Digital signage flat panel 85" LED 500 cd/m² 4K Ultra HD Black 16/7
(show image)
LH85QMDPLGC QM85D 0.00
(excl. VAT)
0 (incl. VAT)