location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH65BECHLGKXXY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH70BECHLGFXZC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 18:47:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fine-tuned color for vibrant, lifelike picture
  • - See every shade of color as intended in 4K
  • - Enhanced sense of depth and color
Long product name Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen :
The short editorial description of Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen

70", 3840 x 2160, HDR, WiFi, Bluetooth, HDMI, USB, LAN, Tizen Smart TV
More>>>
Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen:
The official marketing text of Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen as supplied by the manufacturer

Lifelike, immersive picture
PurColour

PurColor creates an immersive viewing experience. It enables the TV to express a huge range of colours for optimal picture performance.

See every shade of colour as intended in powerful 4K
Contrast Enhanced

See every shade of colour as intended. Powerful 4K upscaling ensures you get up to 4K resolution for the content you love.

Incredible depth and colour
Crystal Processor 4K

Contrast Enhancer dynamically adjusts the contrast, resulting in an enhanced sense of depth and colour.

See the details in every scene
High Dynamic Range

High Dynamic Range increases light levels on your TV, so you can enjoy an enormous spectrum of colours and all the visual details - in both very light and very dark scenes.

TV and soundbar orchestrated in perfect harmony
Q-Symphony

Construct rich in-room audio that adds depth to content. By synchronising the Samsung TV and soundbar, this powerful combination delivers sound simultaneously from both devices to help with ease of set up.

Virtual sound that tracks the action
3D Surround Sound

A 3D surround sound with our virtual top channel audio will allow any room, small or large, to be immersed in the audio experience.

Sound fine-tuned to your content
Adaptive Sound

Curate a fully immersive content experience during every watch with Adaptive Sound. Movies and shows sound dynamic and clear to match what’s on screen.

More screen, less bezel
Slim bezels provide a sleek and minimalist aesthetic. Enjoy an immersive viewing experience with more screen and less bezel.

Pin-code protection
Security Lock

Spend less time dealing with technical issues. A pin-code protects the display settings, aiming to avoid any potential content interruptions.

Easier setup and updates for reduced workloads
Tizen Zero Config

With Tizen Zero Config, set up and updates are easy. New apps can be registered through the sysem and remotely installated. This can help to save both time and money by minimising travel and the need for local installations.

Short summary description Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen:
This short summary of the Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH65BECHLGKXXY, Digital signage flat panel, 70", LED, 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen:
This is an auto-generated long summary of Samsung LH65BECHLGKXXY Digital signage flat panel 70" LED Wi-Fi 4K Ultra HD Black Tizen based on the first three specs of the first five spec groups.

Samsung LH65BECHLGKXXY. Product design: Digital signage flat panel. Display diagonal: 70", Display technology: LED, Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Tizen. Product color: Black

Display
LED backlight
Yes
Display diagonal *
70"
Display technology *
LED
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Touchscreen *
No
Display diagonal (metric)
64.5" (163.9 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
Ports & interfaces
HDMI ports quantity *
3
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Design
Product color *
Black
VESA mounting *
Yes
Performance
Purpose *
Universal
TV tuner integrated
Yes
Digital signal format system
DVB-C, DVB-T2
Browsing
Yes
Power
Power consumption (typical) *
195 W
Computer system
Computer system *
No
Operating system installed
Tizen
Weight & dimensions
Display width
61.3" (1556.2 mm)
Display depth
2.43" (61.6 mm)
Display height
35.4" (899.3 mm)
Display weight
30.6 lbs (13.9 kg)
Packaging data
Package width
68.7" (1746 mm)
Package depth
7.48" (190 mm)
Package height
40.7" (1035 mm)
Package weight
43 lbs (19.5 kg)
Other features
Bluetooth
Yes
Bluetooth version
5.2
Country Distributor
United Kingdom 1 distributor(s)