location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IH059C-X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IHC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IH059C-X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH059IHCCXC/EN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095220772
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 10:22:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung IH059C-X:
This short summary of the Samsung IH059C-X data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IH059C-X, 84 x 84 pixels

Long summary description Samsung IH059C-X:
This is an auto-generated long summary of Samsung IH059C-X based on the first three specs of the first five spec groups.

Samsung IH059C-X. Display resolution: 84 x 84 pixels, Display brightness: 4000 cd/m²

Display
Display resolution
84 x 84 pixels
Pixel pitch *
0.232 x 0.232" (5.9 x 5.9 mm)
Display brightness *
4000 cd/m²
Color temperature (min)
500 K
Color temperature (max)
6500 K
Native refresh rate
3840 Hz
Display refresh rates supported
50 Hz, 60 Hz
Viewing angle, horizontal
150°
Viewing angle, vertical
150°
Diode type
SMD1921
Design
International Protection (IP) code
IP50
Power
Power consumption (max)
860 W
AC input voltage
100 - 240 V
AC input frequency
50-60 Hz
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Certification
Class A, 60950-1.62368
Brand Image Article code product Stock Price from
Samsung IS059C-Y Samsung IS059C-Y
(show image)
LH059ISCAYC/EN IS059C-Y 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IS059C-L Samsung IS059C-L
(show image)
LH059ISCALC/EN IS059C-L 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IS039C-X Samsung IS039C-X
(show image)
LH039ISCAXC/EN IS039C-X 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IH039C-Y Samsung IH039C-Y
(show image)
LH039IHCCYC/EN IH039C-Y 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IH039C-X Samsung IH039C-X
(show image)
LH039IHCCXC/EN IH039C-X 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IF040R LED Indoor Samsung IF040R LED Indoor
(show image)
LH040IFRCLS/EN IF040R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IF025R LED Indoor Samsung IF025R LED Indoor
(show image)
LH025IFRCLS/EN IF025R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IF025R-F LED Indoor Samsung IF025R-F LED Indoor
(show image)
LH025IFRCFS/EN IF025R-F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IF020R LED Indoor Samsung IF020R LED Indoor
(show image)
LH020IFRCLS/EN IF020R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IF020R-F LED Indoor Samsung IF020R-F LED Indoor
(show image)
LH020IFRCFS/EN IF020R-F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 2 distributor(s)