Samsung logo

Samsung F24T352FHR computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95036
Info modified on:
01 Apr 2025, 17:33:07
Short summary description Samsung F24T352FHR computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung F24T352FHR, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung F24T352FHR computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung F24T352FHR. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.