Samsung logo

Samsung LE46B679T2S 46" Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140150
Info modified on:
02 Dec 2020, 14:41:52
Short summary description Samsung LE46B679T2S 46" Full HD Black:

Samsung LE46B679T2S, 46", 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-S, DVB-T, Black

Long summary description Samsung LE46B679T2S 46" Full HD Black:

Samsung LE46B679T2S. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.