location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-26R71B TV 26" HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-26R71B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-26R71B show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LE-26R71B TV 26" HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - HD 1366 x 768 pixels
  • - 500 cd/m² 8 ms 3000:1
  • - 100 W
Long product name Samsung LE-26R71B TV 26" HD Black 500 cd/m² :
The short editorial description of Samsung LE-26R71B TV 26" HD Black 500 cd/m²

LE26R71B - 26" LCD TV
More>>>
Samsung LE-26R71B TV 26" HD Black 500 cd/m²:
The official marketing text of Samsung LE-26R71B TV 26" HD Black 500 cd/m² as supplied by the manufacturer

Dynamic contrast ratio shows how precise the gradation from black to white is. Samsung LCD TVs offer crystal clear, vivid picture quality with its sharper blacks and whites.

Wherever the TV is located, the True off Angle feature on Samsung LCD TV allows users to see any display clearly. With the 176° wide-viewing angle, users will see a clear picture, both horizontally and vertically, from any angle or any position in the room.

DNIe™ (Digital Natural Image engine), Samsung LCD TVs revolutionary technology, offers digital perfection in the form of crystal clear images in which even the smallest details are captured. Images appear as close to real life as they can possibly be.

The first thing that most people notice about HDTV is the crystal-clear vision on a wide screen. Samsung's HD ready TV, packed with cutting-edge technologies and rich features, guarantees razor sharp images as vivid as reality itself.

Short summary description Samsung LE-26R71B TV 26" HD Black 500 cd/m²:
This short summary of the Samsung LE-26R71B TV 26" HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-26R71B, 26", 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-26R71B TV 26" HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-26R71B TV 26" HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-26R71B. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1. Product color: Black

Display
Display diagonal *
26"
HD type *
HD
Display technology *
LCD
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
26" (66 cm)
Audio
RMS rated power *
10 W
Audio system
A2/NiCAM, SRS TruSurround XT
Design
Product color *
Black
Performance
Teletext
1000 pages
Teletext standards
Mega TTX
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
26.6" (675 mm)
Depth (with stand)
8.48" (215.5 mm)
Height (with stand)
20.9" (530 mm)
Width (without stand)
26.6" (675 mm)
Depth (without stand)
2.95" (75 mm)
Height (without stand)
18.7" (475.5 mm)
Weight (without stand)
22.3 lbs (10.1 kg)
Package dimensions (WxDxH)
30.5 x 7.95 x 25.6" (775 x 202 x 650 mm)
Packaging data
Package weight
30 lbs (13.6 kg)
Packaging content
Handheld remote control
Yes
Other features
Tilt angle range
No
Power requirements
220V/100-240V
Display
LCD
I/O ports
Component(Y/Pb/Pr, L/R) SCART1 SCART2 S-Video, L/R Headphone Composite, L/R PC D-sub Monitor out, L/R RS232C
Speakers
2x Sound Waveguide
Brand Image Article code product Stock Price from
Samsung LE-26R72B TV 26" HD Black 500 cd/m² Samsung LE-26R72B TV 26" HD Black 500 cd/m²
(show image)
LE-26R72B LE-26R72B 0.00
(excl. VAT)
0 (incl. VAT)