location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IA-BH125C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IA-BH125C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 08:24:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 1250 mAh
  • - 3.6 V
  • - Black
Long product name Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh :
The short editorial description of Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh

IA-BH125C - 1250mAh Lithium Ion Battery for HMX-R10
More>>>
Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:
The official marketing text of Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh as supplied by the manufacturer

Lithium Ion Battery for HMX-R10.

Short summary description Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:
This short summary of the Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IA-BH125C, 1250 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:
This is an auto-generated long summary of Samsung IA-BH125C camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh based on the first three specs of the first five spec groups.

Samsung IA-BH125C. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1250 mAh, Compatible products: Samsung HMX-R10

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1250 mAh
Battery
Compatible products *
Samsung HMX-R10
Battery voltage *
3.6 V
Product color
Black
Brand Image Article code product Stock Price from
Hahnel

Hahnel 1000 195.8 camera/camcorder battery Lithium-Ion (Li-Ion) 1150 mAh
(show image)
1000 195.8 1000 195.8 0.00
(excl. VAT)
0 (incl. VAT)