location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HMX-QF30BN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HMX-QF30BN/XAX
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 5.1 MP CMOS 1/4" Black
  • - Optical zoom: 20x Digital zoom: 40x
  • - Memory card
  • - LCD Built-in display 2.7"
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone Built-in speaker(s)
  • - HDMI
  • - Lithium-Ion (Li-Ion) 1.44 h
More>>>
Short summary description Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black:
This short summary of the Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HMX-QF30BN, 5.1 MP, CMOS, 1/4", Full HD, 2.7", LCD

Long summary description Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black:
This is an auto-generated long summary of Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Samsung HMX-QF30BN. Total megapixels: 5.1 MP, Sensor type: CMOS, Optical sensor size: 1/4". Optical zoom: 20x, Digital zoom: 40x, Focal length range: 2.6 - 52 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Camera file system: DPOF 1.1. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten

Image sensor
Total megapixels *
5.1 MP
Sensor type *
CMOS
Optical sensor size *
1/4"
Lens system
Interchangeable lens
No
Focal length range
2.6 - 52 mm
Focal length (35mm film equivalent)
1.51 - 30.2" (38.4 - 768 mm)
Optical zoom *
20x
Filter size
0.535" (1.36 cm)
Digital zoom *
40x
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Camera file system
DPOF 1.1
Focusing
Focus adjustment
Auto/Manual
White balance
White balance
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Display
Display diagonal *
2.7"
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Design
Product color *
Black
LED indicators
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720 pixels
Video formats supported
H.264
Still image
Maximum image resolution *
3072 x 1728 pixels
Still image resolution(s)
1920 x 1080
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio formats supported
AAC
Ports & interfaces
USB 2.0 ports quantity *
2
PictBridge *
No
Composite video out
1
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
1.44 h
Battery type
BP125A
Weight & dimensions
Width
1.69" (42.8 mm)
Depth
4.69" (119 mm)
Height
2.06" (52.5 mm)
Weight *
6.29 oz (178.4 g)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:22:54
Uk has collected 11 expert reviews for Samsung HMX-QF30BN Handheld camcorder 5.1 MP CMOS Full HD Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-16 02:22:54
The Samsung HMX-QF30 is ostensibly an updated version of the HMX-QF20, but little seems to have changed. The HMX-QF30 has a 1/4in sensor, just like the HMX-QF20, as well as a 20x optical zoom and 40x digital zoom. It also has a maximum pixel count of 5...
Bottom line So-so video quality, but the HMX-QF30 has a fairly low price and Wi-Fi connectivity...
80%
trustedreviews.com
Updated:
2013-08-16 02:22:54
Samsung has banished the image it used to have of making camcorders that were budget in every respect. But, fortunately, the company hasn't lost its ability to provide great value. At around £250, the HMX-QF30 is well within the affordable category. Yet...
Good Good image quality for the price, Optical image stabilisation, WiFi features...
Bad Limited manual settings, No zoom rocker...
Bottom line The HMX-QF30 is not a premium competitor, although Samsung has produced some models in this category in the past, such as the Samsung VP-HMX20 a few years back. But it does play to the company's current forte - good features and image quality for the mone...
90%
reviewed.com
Updated:
2014-02-09 01:11:01
The low-end camcorder game is taking place on an ever-shrinking playing field. Since most people turn to their smartphones and tablets for recording HD video, it's hard to make a video device that might appeal to the masses. Canon, Sony, Samsung, JVC and...
Bottom line Not only does the QF30 come up short on features (even for an entry-level camcorder), its touchscreen interface was frustrating to use and the video quality we saw from it wasn't good. To add insult to injury, the QF30 sacrifices too much in the name of s...
51%
camcorderinfo.com
Updated:
2013-08-16 02:22:54
Samsung's latest pocket camcorder goes too far in its quest for ease of use. Related JVC GC-PX100 Camcorder Review Sony HDR-PJ650V Camcorder Review Panasonic HC-V520 Camcorder Review The low-end camcorder game is taking place on a...
Bottom line Not good enough to garner a recommendation The QF30 makes a decent enough first impression, but scratching the surface just shows how poorly thought-out the whole experience is. There's nothing to make this small Samsung camcorder a compelling cho...
51%
Digitaltrends.com
Updated:
2013-08-30 03:09:00
Compact budget camcorders have come a long way. They all now shoot Full HD and come with optical image stabilization. With the HMX-QF30, Samsung even adds Wi-Fi for wireless connectivity and a touchscreen LCD. The QF30 is for those looking for an affordab...
Good Affordable Full HD video-capture solution, Wi-Fi connectivity with Ustream, Compact, easy to hold and operate...
Bad Average video quality, Unresponsive touchscreen, Wi-Fi, smartphone app quirks...
Bottom line For a budget camcorder, we kept our expectations low, so we weren't overly surprised by the performance. What did surprise us was how mediocre it performed against our iPhone. Sure, you can enable optical zoom with image stabilization, but that's a plus...
60%