Samsung HMX-Q10BP, 5 MP, CMOS, 1/4", Full HD, 2.7", LCD
Samsung HMX-Q10BP. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 1/4". Optical zoom: 10x, Digital zoom: 20x, Focal length range: 2.75 - 27.5 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. White balance: Auto, Manual. Camera shutter speed: 1/60 - 1/10000 s