location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE43J5500AK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG55ED670EKXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43"
  • - Full HD 1920 x 1080 pixels
  • - PQI (Picture Quality Index) 300
  • - DVB-C, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
Long product name Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black :
The short editorial description of Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black

43" (108 cm), 1920 x 1080, 20 W, PQI 300, 3 x HDMI, 2 x USB, Ethernet, DVB-T2/C, DTS Premium Sound 5.1, Black
More>>>
Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black:
The official marketing text of Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black as supplied by the manufacturer

The leading Smart TV platform now faster with further streaming, catch-up and app services
Use the latest and best on-demand apps to access your favourite services like Netflix, Amazon and a whole host of other apps and catch-up services. Browse content easily, searching for your favourite programmes and movies while you are still watching TV.

Powerful Quad Core processor for faster performance
Thanks to a powerful Quad Core processor, your Samsung Smart TV offers enhanced performance. You’ll notice the difference straight away, with faster multitasking and switching between content and web browsing, as well as smoother interaction. With this extra power, your entertainment experience will be so much more enjoyable, with less waiting and more viewing.

More vibrant colours for better images
Using an advanced picture quality improvement algorithm, Samsung’s Wide Colour Enhancer drastically improves the quality of any image and uncovers hidden details. Now see colours as they were meant to be seen with Wide Colour Enhancer.

Bringing a full multimedia experience into your living room
With High Definition Multimedia Interface (HDMI) inputs, the Samsung TV will transform your living room into a multimedia entertainment centre. HDMI provides high-speed transmission of high definition digital data from multiple devices straight into your TV.

Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive or HDD into the TV and instantaneously enjoy movies, photos or music. Now, you can experience a wide variety of content in the comfort of your living room on your TV.

Short summary description Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE43J5500AK, 43", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE43J5500AK 43" Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE43J5500AK. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 300. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
43"
HD type *
Full HD
Motion interpolation technology *
PQI (Picture Quality Index) 300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Smart modes
Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS Premium Sound 5.1, DTS Studio Sound, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Picture processing technology
Samsung Wide Color Enhancer Plus
Dimming type
Micro Dimming Pro
Processor cores
4
USB recording
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
Ports & interfaces
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
119 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
37.9" (962.9 mm)
Depth (with stand)
11.3" (288.1 mm)
Height (with stand)
24.3" (616.2 mm)
Weight (with stand)
19.2 lbs (8.7 kg)
Width (without stand)
37.9" (962.9 mm)
Depth (without stand)
2.63" (66.9 mm)
Height (without stand)
22.1" (561.3 mm)
Weight (without stand)
17.2 lbs (7.8 kg)
Packaging data
Manual
Yes
Package width
47.2" (1200 mm)
Package depth
5.67" (144 mm)
Package height
25.4" (645 mm)
Package weight
24 lbs (10.9 kg)
Packaging content
Remote control type
TM1250A
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
BD Wise Plus
Yes
Annual energy consumption
71 kWh
USB ports quantity
2
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:07
Uk has collected 2 expert reviews for Samsung UE43J5500AK 109.2 cm (43") Full HD Smart TV Wi-Fi Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
reviewed.com
Updated:
2018-06-01 09:06:45
Now's not a bad time to buy a 4K TV—but it's a terrific time to buy a Full HD (1080p) model like the Samsung UN50J5500 (MSRP $1,299, online for $799).Basically, as 4K options become more widespread, 1080p TVs keep getting more affordable and more valuable...
Bottom line When you want the TV to look as good as its picture Taken as a standalone product, the 50-inch J5500 is a good buy. It lacks the immersive contrast of more expensive sets, and isn't a powerhouse in the motion category, but makes most types of content...
71%
lcdtvbuyingguide.com
Updated:
2015-09-24 11:34:00
This bright 50 inch edge lit LED TV provides a brilliant picture. The edge lighting also helps to balance out the downsides of the matte screen by providing rich colors and strong contrast. All of that said, from relatively close to front and center we fe...
Good Full Web Browser and Smart TV options, Thin bezels and profile make for an attractive appearance, Quad core processor much better at operating the Smart Hub, Plenty of HDMI (3) and USB (2) inputs for a small TV, Good brightness from LED backlights, Price/...
Bad Side angle viewing degrades quickly as the viewer moves from offcenter, Operation of the Smart Hub with the standard remote lacks the feel of the Touch remote; web browsing is much slower, Semimatte screen finish seems dull compared to clear coat displays...
86%
digitalversus.com
Updated:
2016-10-24 01:55:07
It's no great surprise to find Samsung's usual design, with a bevelled bezel that slopes in towards the screen. The chassis is made of black and silver metal, making it pretty understated and allowing it to blend seamlessly into any living room.The stand...
Good Accurate colours, Tizen interface, Apps and media player...
Bad Mediocre contrast (860:1), Poor responsiveness (16.5 ms), Minimal motion compensation...
Bottom line The Samsung UE32J5500 is a basic television, but it does the job. Understand by this that it offers the essentials and nothing more. It would have been great value for money had it not been for the PLS panel, which suffers a cruel lack of contrast and res...
60%
toptenreviews.com
Updated:
2017-05-05 05:39:21
PROS / This TV has sharp picture quality and a great smart interface. CONS / The remote is large and uncomfortable to use. VERDICT / This is one of the best TVs for the money. It has good picture quality and a smooth interface, two of the most important...
Good This TV has sharp picture quality and a great smart interface...
Bad The remote is large and uncomfortable to use...
Bottom line Our group of reviewers felt this Samsung TV had the best picture quality in our lineup. After further analysis, we did find some flaws with image rendering and contrast, but it boasts a great overall picture. The smart interface is one of the most conveni...
0%
Country Distributor
United Kingdom 1 distributor(s)