location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG50NE477HF 55" Full HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG50NE477HF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG50NE477HFXZA
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG50NE477HF 55" Full HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55" LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - ATSC
  • - VESA mounting 400 x 400 mm
Long product name Samsung HG50NE477HF 55" Full HD Black 20 W :
The short editorial description of Samsung HG50NE477HF 55" Full HD Black 20 W

55", FHD 1920 x 1080 px, Direct-Lit LED, LYNK REACH 4.0, LYNK DRM, Pro:Idiom, Anynet + , 2 x 10W, HDMI, USB, RJ12, RS-232C
More>>>
Samsung HG50NE477HF 55" Full HD Black 20 W:
The official marketing text of Samsung HG50NE477HF 55" Full HD Black 20 W as supplied by the manufacturer

Meet guests’ TV expectations with the LED industy leader.

Deliver an upgraded experience to your guests while still being budget-conscious. Introducing the 477 Series Hospitality TVs from Samsung, the leading LED panel manufacturer in the world. The 477 Series offers direct-lit LED technology, for all the benefits of LED with more affordability. Your guests will enjoy the bright, beautiful pictures they’re used to from their own TVs at home, while your cost of entry is similar to that of a traditional CCFL back-lit option. Additionally, LED uses up to 50% less energy, which helps you conserve and save money. Content management is made simple with the Samsung REACH 4.0 management solution. And Samsung’s LYNK™ DRM technology protects content, while offering guests a seamless viewing experience. Deliver an at-home, in-room experience, affordably. With Samsung.

Short summary description Samsung HG50NE477HF 55" Full HD Black 20 W:
This short summary of the Samsung HG50NE477HF 55" Full HD Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG50NE477HF, 55", Full HD, 1920 x 1080 pixels, LED, 16:9, Direct-lit LED

Long summary description Samsung HG50NE477HF 55" Full HD Black 20 W:
This is an auto-generated long summary of Samsung HG50NE477HF 55" Full HD Black 20 W based on the first three specs of the first five spec groups.

Samsung HG50NE477HF. Display diagonal: 55", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm. On Screen Display (OSD) languages: English, Spanish, French. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Display
Display diagonal *
55"
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
LED backlighting type
Direct-lit LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Game, Movie
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Smart TV *
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
English, Spanish, French
Electronic Program Guide (EPG)
Yes
Auto power off
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Hospitality features
Hotel channel list
Yes
Welcome message
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
2
DVI port
No
USB 2.0 ports quantity *
1
Composite video in
1
RF ports quantity
1
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Network
Ethernet LAN *
No
Power
AC input voltage
110-120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
48.5" (1231.6 mm)
Depth (with stand)
8.91" (226.4 mm)
Height (with stand)
30.1" (763.5 mm)
Weight (with stand)
36.4 lbs (16.5 kg)
Width (without stand)
48.5" (1231.6 mm)
Depth (without stand)
2.7" (68.6 mm)
Height (without stand)
27.9" (708.6 mm)
Weight (without stand)
30 lbs (13.6 kg)
Packaging data
Package width
57.9" (1470 mm)
Package depth
5.71" (145 mm)
Package height
32.1" (815 mm)
Package weight
47 lbs (21.3 kg)
Package type
Box
Packaging content
Handheld remote control
Yes
Remote control type
TM1240A
Cables included
AC
Mounting kit
Yes
Batteries included
Yes
Other features
3D
No
Swiveling
Yes
Swivel angle range
-90 - 90°
RS-232C ports
1
Built-in speaker(s)
Yes
Headphone out
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC
Auto channel search
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)