Samsung HG32NE473SFXZA, 32", 1366 x 768 pixels, HD, LED, ATSC, Black
Samsung HG32NE473SFXZA. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-lit LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black