location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wave
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wave III S8600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTS8600
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4" 480 x 800 pixels
  • - 1.4 GHz
  • - MicroSD (TransFlash) 32 GB
  • - 3G Single SIM MiniSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1500 mAh
  • - Bada 2.0
Long product name Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black :
The short editorial description of Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black

Wave III S8600 - GSM/EDGE - 850/900/1800/1900/2100Mhz, HSPA +14.4Mbps, 4" 800 x 480 WVGA AMOLED, 1.4 GHz, 5Mp, 3GB, Bluetooth 3.0, USB 2.0, 3G, 802.11 b/g/n, 122g. Negro, Bada 2.0
More>>>
Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black:
The official marketing text of Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black as supplied by the manufacturer

Samsung Wave 3
- Sistema Operativo Bada 2.0;
- Servicios y aplicaciones integradas;
- ChatOn;
- Grabación y reproducción de vídeos HD.

Características del producto

Sistema Operativo Bada 2.0
Disfruta de todas las novedades que el nuevo sistema Bada 2.0 tiene para ti. Personaliza tu escritorio con información en tiempo real o tus widgets favoritos, galería de imágenes o contactos más frecuentes. Crea divertidas carpetas dinámicas y realiza previsualizaciones en 3D para tener un mejor acceso visual a tus aplicaciones y contenido. Gracias a la conexión WiFi directa podrás conectar directamente tu Wave 3 con otro dispositivo WiFi y enviar y compartir contenido, imprimir inalámbricamente o jugar en modo multijugador sin un punto de acceso. Utiliza las alertas para no perder ni un solo correo o trabaja con varias aplicaciones de manera simultánea para ahorrar tiempo.

Servicios y aplicaciones integradas
Las aplicaciones y los juegos especialmente diseñados para bada 2.0 ocupan poco espacio y son muy sencillas y útiles. Social Hub 2.0 integra en una única aplicación tu listín telefónico, calendario, así como tus redes sociales, mensajes SMS y emails. Además, tus mensajes y tus feeds están separados para que puedas decidir qué quieres ver y cuándo. Disfruta de tu biblioteca de música gracias a Music Hub y su tienda virtual donde comprar y escuchar tus canciones preferidas, además de leer recomendaciones e información.

Diseño e inteligencia se dan la mano en tu Wave 3, el Smartphone más elegante, capaz de satisfacer a aquellas personas que buscan un dispositivo que le ayude a mantener su vida social activa sin descuidar el diseño y la elegancia. Su carcasa metálica en aluminio cepillado le otorga un estilo único a tu Wave, mientras que las aplicaciones integradas y servicios harán que estés siempre al tanto de tus novedades en redes sociales, disfrutes de tu música y juegos, y compartas páginas web y contenidos; y todo en un tamaño reducido. Además, con el servicio de mensajería universal ChatOn con características nuevas como chat de grupo, harán que disfrutes de la mejor experiencia de usuario.

Sistema Operativo Bada 2.0
Disfruta de todas las novedades que el nuevo sistema Bada 2.0 tiene para ti. Personaliza tu escritorio con información en tiempo real o tus widgets favoritos, galería de imágenes o contactos más frecuentes. Crea divertidas carpetas dinámicas y realiza previsualizaciones en 3D para tener un mejor acceso visual a tus aplicaciones y contenido. Gracias a la conexión WiFi directa podrás conectar directamente tu Wave 3 con otro dispositivo WiFi y enviar y compartir contenido, imprimir inalámbricamente o jugar en modo multijugador sin un punto de acceso. Utiliza las alertas para no perder ni un solo correo o trabaja con varias aplicaciones de manera simultánea para ahorrar tiempo.

Servicios y aplicaciones integradas
Las aplicaciones y los juegos especialmente diseñados para bada 2.0 ocupan poco espacio y son muy sencillas y útiles. Social Hub 2.0 integra en una única aplicación tu listín telefónico, calendario, así como tus redes sociales, mensajes SMS y emails. Además, tus mensajes y tus feeds están separados para que puedas decidir qué quieres ver y cuándo. Disfruta de tu biblioteca de música gracias a Music Hub y su tienda virtual donde comprar y escuchar tus canciones preferidas, además de leer recomendaciones e información.

ChatOn, nuevo servicio de mensajería instantánea
Con ChatOn, nunca ha sido tana fácil estar en contacto con tus amigos. Se trata de un servicio de mensajería instantánea capaz de conectarte de manera automática con cualquier teléfono móvil. Tan sólo sincroniza tu agenda con el programa de mensajería (sin necesidad de ID y contraseña) y disfruta. Comparte tus momentos especiales con distintos amigos o en chats de grupo…
Además, gracias a la opción PC a móvil, no sólo podrás chatear con otros móviles (Este servicio estará disponible próximamente). Enviar contactos, enlaces de páginas web, imágenes, vídeos o geolocalizaciones nunca ha sido tan fácil. Sin duda, ChatOn se convertirá en una aplicación indispensable para estar en contacto con tus amigos y familiares en todo momento.

Navegación gratuita con Route 66
Disfruta de la navegación gratuita en tu Wave 3 gracias a Route 66. Configura tus mapas con distintas capas: Tráfico, Cámaras de Seguridad, Puntos de interés (Wikipedia)… Soporta visualización en 2D y 3D, avisos de velocidad, consulta de clima. Configura la ruta a tu manera evitando peajes, carreteras secundarias o ferris.
La solución híbrida de Route 66 te permitirá llegar a tu destino sin la necesidad de consumo de datos.

Diseño sofisticado en metal
Disfruta de la resistencia de una carcasa metálica y del diseño de tu Wave, con carcasa de una sola pieza y su tapa deslizante para la batería. Su superficie de aluminio cepillado le ofrece un estilo sofisticado y su diseño frontal con contornos redondeados le otorga un look de lo más chic.

Velocidad sin límites
Tu Wave 3 cuenta con un potente e innovador procesador de 1,4 GHz que transformará tu experiencia en mero placer. Con tu Wave 3 tus aplicaciones y transiciones de pantalla se ejecutarán de manera fluida, disfrutando de un móvil mucho más rápido.
Con la conexión HSDPA 14,4 Mbps / HSUPA 5,76 Mbps disfrutarás de descargas y subidas más rápidas. Sácale el máximo provecho a las increíbles velocidades de descarga y subida de tu smartphone.

Grabación y reproducción de vídeos HD
La opción de vídeo HD harás que disfrutes de la más alta resolución de vídeo en tu Smartphone, pudiendo reproducir vídeos, películas e incluso tus propias grabaciones, en HD. Además, gracias al códec DivX disfrutarás de imágenes nítidas y de la mejor calidad de audio.

Short summary description Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black:
This short summary of the Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Wave III S8600, 4", 480 x 800 pixels, 1.4 GHz, 5 MP, Bada 2.0, Black

Long summary description Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black:
This is an auto-generated long summary of Samsung Wave III S8600 4" Single SIM Bada 2.0 3G 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung Wave III S8600. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1.4 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada 2.0. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.48 oz (127 g)

Display
Display diagonal *
4"
Panel type
AMOLED
Display resolution *
480 x 800 pixels
Display number of colors
16.78 million colors
Processor
Processor frequency *
1.4 GHz
Storage
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Internal memory
3000 MB
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0.3 MP
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Photo effects
Black&White, Negative film, Sepia
Video recording
Yes
Self-timer
Yes
Smile detection
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
SIM card type *
MiniSIM
2G standards
Edge, GSM
3G standards *
HSDPA
Data network
3G
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
3.0+HS
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
900, 2100 MHz
WAP
2.0
Ports & interfaces
USB version
2.0
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Converter, Games, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts, Themes, Widgets
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
Audio formats supported
3GA, AAC, eAAC+, FLAC, M4A, MP3, OGG, WMA
Video formats supported
3GP, H.263, H.264, MPEG4, WMV
Image formats supported
JPG
Voice codecs
AMR-NB
Call management
Call waiting
Yes
Call hold
Yes
Call blocking
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
Bada
Operating system installed *
Bada 2.0
Office support
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
10.4 h
Talk time (3G) *
8.3 h
Standby time (2G)
490 h
Standby time (3G) *
430 h
Sensors
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
2.53" (64.2 mm)
Depth
0.39" (9.9 mm)
Height
4.96" (125.9 mm)
Weight *
4.48 oz (127 g)
Packaging content
Quick start guide
Yes
Cables included
AC, USB
Headset included
Yes
Other features
Touchscreen
Yes
Music player
Yes
Video playback
Yes
Polyphonic ring
Yes
Ringer type
MP3
Voice recording
Yes
Rotating
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:40:51
Uk has collected 84 expert reviews for Samsung Wave III S8600 10.2 cm (4") Single SIM Bada 2.0 3G 1500 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2013-11-14 18:40:47
The Wave III is a reliable choice of mobile, with voice calls sounding clear. Bada can handle Gmail, Yahoo, Live Mail and Exchange e-mail servers, and can bring together mail from several accounts in one place.The new Wave III is the third member of th...
Good Form factor and finish, AllShare app, Photo and video produced by camera, Decent battery life, Interface...
Bad Not much available on Samsung Apps, Not much internal memory, Low resolution leaving visible pixels...
Bottom line The Samsung Wave III is an improvement on its predecessors, with plenty of strengths including a stylish design, quality components, a bright, high-contrast screen, decent battery life, a perfectly acceptable camera for this price point, the ability to...
100%
3g.co.uk
Updated:
2013-11-14 18:40:50
Samsung has got the hardware right on the Samsung Wave III – it has a good-looking metallic chassis with a hinged back cover, a bright and clear Super AMOLED display and one of the best touchscreens we’ve seen. But as you know by now, a smartphone’s...
Good Fabulous highres display; great Social Hub; excellent keyboard and touchscreen...
Bad Can’t place widgets and icons exactly as you want; dearth of bada apps...
Bottom line Emailing and social networking is well taken care of by the Samsung Wave III, but the lack of apps disappoints...
70%
techradar.com
Updated:
2013-11-14 18:40:50
Samsung has become a dab hand at smartphones, with several operating systems on the go. It's a key player in the Android world, with the likes of the Samsung Galaxy S2 stealing plaudits all round, and the Nexus looking set to be a really popular buy to...
Good Large, high quality screen, Impressive processor speed, Easy text input, Good quality sound output, Great hardware design...
Bad No NFC support, Problems with Flash, App store still needs work, Short on widgets, Needs bigger battery...
Bottom line The Samsung Wave III feels like a quality smartphone in the hand and it has plenty of clever stuff going on. The build is impressive, and we like the big, bright, responsive screen. We begin to see how Bada could rival the best smartphone ecosystems ou...
80%
technave.com
Updated:
2016-11-26 15:31:17
Samsung S8600 Wave 3 is a new Bada OS v2.0 based phone from Samsung. The new Samsung S8600 Wave 3 is the first phone based on Bada OS version 2.0. In the past, Samsung had released a smartphone based on Bada OS earlier but Samsung for the first time has i...
Bottom line All round the Samsung S8600 Wave 3 presents as an excellent device, with many features on the phone that set it as a leading smartphone. The bada upgrade looks great, with an easy to use UI, with a superb AMOLED display. In all, it would seem that the Wav...
0%
hardwarezone.com.ph
Updated:
2016-11-26 15:31:18
While Samsung's Android-based Galaxy smartphones and tablets remain the talk of the town for mobile technology enthusiasts, it is interesting to note that the Korean chaebol is still eager in raising the flag of its very own bada platform. Why is it so? B...
Bottom line Click the image to view the full-resolution version.Click the image to view the full-resolution version.For the price of PhP 16,990, the S8600 Wave 3 is a first-class smartphone because of its exceptional construction. The build quality is simply an appet...
0%
tech2.com
Updated:
2013-11-14 18:40:47
We first got a view of Bada 2.0 on the Samsung Wave Y Young that definitely was one of the best phones in that price tag. Now, Samsung’s Wave 3 ups the game with the addition of a Super AMOLED screen and some more goodies. But, it’s also upped the...
Bottom line Next Page » Tags: Samsung Wave 3 , Samsung Wave 3 Review , Samsung Wave 3 price , Samsung Wave 3 price in India , Samsung Wave 3 specs , Samsung Wave 3 app store , Samsung Wave 3 display , Samsung Wave 3 price in Mumbai , Samsung Wave 3 price in India...
70%
pcworld.in
Updated:
2013-11-14 18:40:49
In the past, Samsung's Wave smartphones have thanks to their reasonable price-tags, excellent touch usability and feature-set, which were among the best in its class. Almost a year after the , the Wave 3 S8600 makes its way into a very different look...
Good Great Display, Stylish, WellBuilt & Slim, Very Good Battery Life, Good Audio & Video Playback, Very Good Camera...
Bad Intermittent SlowDowns & Crashes, Anorexic App Store, Average Browser, Limited Smart Dialing...
Bottom line The Samsung Wave 3 S8600 is a Bada 2.0 OS mid-range smartphone with a 4-in Super AMOLED screen...
72%
gsmarena.com
Updated:
2013-11-14 18:40:49
The Bada OS may be squeezed for space in a market dominated by Android and with Windows Phone getting a boost from a software update and the emergence of a new major player. The platform's latest flagship though is a different story. Up against some f...
0%
thinkdigit.com
Updated:
2013-11-14 18:40:50
There is absolutely no doubt that the S8600 has excellent specs on paper, performs well and has a very good display. Beyond that, you are left wondering what this smartphone is all about. Neither does it have the oomph of an iPhone, nor the sheer app...
Bottom line If we look at the Wave III in isolation, only considering the performance and the specs, then it is an excellent deal. It delivers on both counts, and adds a solid yet classy build to it as well. However, the moment the blinkers are removed, the proble...
70%
phonearena.com
Updated:
2013-11-14 18:40:50
The latest grandmaster of Samsung’s bada OS dropped by the office to say hi, and the first impression it brought was that of a pretty solid device designwise. Unlike the original Wave, though, which was the first smartphone with Super AMOLED display a...
Good Distinct brushed metal design, Ingenuous sliding chassis allows easy microSD and SIM card swaps, Prettified bada 2.0 runs flawlessly on the 1.4GHz processor...
Bad Pricey for a bada handset, Lousy pictures and video capture indoors, Only a modest upgrade from its predecessor Wave 2...
Bottom line The new flagship bada OS handset Samsung Wave 3 is thin, fairly light, and made of quality materials. When you look at its brushed metal shell, it looks diligently crafted, and, to top it off, it even has some unique chassis features like a sliding sh...
65%
mobilechoiceuk.com
Updated:
2013-11-14 18:40:50
The Wave 3 has excellent social and email features but the lack of bada apps is serious deterrent for a smartphone Related links News Samsung Wave 578 goes Quick Tap Others to consider Motorola RAZR User opinions(0) Add opinion Read all opinions...
Good Excellent Social Hub, brilliant high-res screen, great touch-screen and keyboard...
Bad Very few bada apps, restrictions on how to place icons and widgetsLook and Feel...
Bottom line The Wave 3 has excellent social and email features but the lack of bada apps is serious deterrent for a smartphone...
60%
phonearena.com
Updated:
2013-11-14 18:40:50
The latest grandmaster of Samsung’s bada OS dropped by the office to say hi in the form of a prototype preview unit, and the first impression it brought was that of a pretty solid device. Unlike the original Wave, though, which was the first smartphon...
0%