location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C5212 2.2" 3.46 oz (98.2 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5212
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C5212WBA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung C5212 2.2" 3.46 oz (98.2 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 2.2"
  • - Rear camera resolution (numeric): 1.3 MP
  • - Wi-Fi Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1000 mAh
Long product name Samsung C5212 2.2" 3.46 oz (98.2 g) Black :
The short editorial description of Samsung C5212 2.2" 3.46 oz (98.2 g) Black

C5212, GSM/EDGE 900/1800, 2 SIM, 1.3MP, 2.2" TFT
More>>>
Samsung C5212 2.2" 3.46 oz (98.2 g) Black:
The official marketing text of Samsung C5212 2.2" 3.46 oz (98.2 g) Black as supplied by the manufacturer

the mass and prestige of dual standby
An affordable Dual Standby phone, Samsung C5212 comes with two separate SIM card slots and effortless Dual Standby, giving you the convenience of two different phones in one handset. Able to pick and choose between economic calling plans and service carriers, you will enjoy enhanced usability, as well as the full multimedia features available in the phone's sleek and stylish frame.

dual standby
Price-seekers will be satisfied by the convenient 2 SIM usage of this handset. Eliminating the need for two separate phones, the C5212 enables users to use different SIM cards to have the freedom to choose from different calling plans to maximize savings on their phone bill so that they always can pay the longest call with the least payment.
usability
Enjoy convenient ease of use when employing the dedicated keys located on the side of the mobile. It provides one-click access to the phone's commonly used functions such as the camera and SIM switching. These shortcuts will greatly improve your mobile experience, as will the phonebook sharing feature between the two SIM cards. Each SIM card also features distinctive ringtones and user interfaces to help you distinguish between the two SIM cards.

multimedia
Equipped with a digital music player, this mobile provides listening entertainment so that you can listen to your favorite songs whenever they want. Enjoy immediate access to entertainment through the embedded FM radio receiver. Enjoy listening to the latest hits, and staying informed with the news and other updates, especially while commuting/traveling.

design
The compact slide-up mobile is easy to carry and use, and its sleek and simplistic design looks appropriate in both work and casual settings. The spacious QCIF TFT display is great for navigating through the phone's features.

1.3 megapixel camera
Enjoy the convenience of always having a camera on hand. You will be able to catch impromptu shots at the drop of a hat. Photos can be easily viewed and shared with others on the mobile's large display.

other
You will be able to enjoy longer use of your mobile between battery recharges. The larger battery compensates for the power-consuming roaming features, allowing users to access the features of the mobile without affecting the usability. The louder sound enables you to hear and be heard, even when conversing in loud and public places.

Short summary description Samsung C5212 2.2" 3.46 oz (98.2 g) Black:
This short summary of the Samsung C5212 2.2" 3.46 oz (98.2 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C5212, Bar, 2.2", 1.3 MP, Bluetooth, 1000 mAh, Black

Long summary description Samsung C5212 2.2" 3.46 oz (98.2 g) Black:
This is an auto-generated long summary of Samsung C5212 2.2" 3.46 oz (98.2 g) Black based on the first three specs of the first five spec groups.

Samsung C5212. Form factor: Bar. Display diagonal: 2.2". Rear camera resolution (numeric): 1.3 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 280 h. Weight: 3.46 oz (98.2 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
2.2"
Display type
TFT
Panel type
TFT
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
50 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Digital zoom
4x
Auto exposure
Yes
Network
Data network *
Edge, GPRS
WAP
Yes
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery capacity *
1000 mAh
Talk time (2G) *
10 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
3.46 oz (98.2 g)
Width
1.79" (45.5 mm)
Depth
0.563" (14.3 mm)
Height
4.44" (112.7 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
10
Form factor *
Bar
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Navigation key
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Browser supported
HTML, Access netfront3.4
Video capability
Yes
USB 2.0 ports quantity
1
Certificates
Specific absorption rate (SAR) value (EU)
0.855 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:54:59
Uk has collected 13 expert reviews for Samsung C5212 5.59 cm (2.2") 98.2 g Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
gsmarena.com
Updated:
2013-11-15 22:54:59
Samsung C5212 Duos is a neat dual SIM mobile phone with classic bar design, comfortable controls and a basic but practical set of features. It is probably going to be the cheapest dual SIM solution by a respectable brand on the market. Its also the m...
0%