Samsung logo

Samsung F-LS49AG950R510 computer monitor 49" 5120 x 1440 pixels 5K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15901
Info modified on:
31 May 2024, 09:30:51
Short summary description Samsung F-LS49AG950R510 computer monitor 49" 5120 x 1440 pixels 5K Ultra HD Black:

Samsung F-LS49AG950R510, 49", 5120 x 1440 pixels, 5K Ultra HD, 1 ms, Black

Long summary description Samsung F-LS49AG950R510 computer monitor 49" 5120 x 1440 pixels 5K Ultra HD Black:

Samsung F-LS49AG950R510. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, HD type: 5K Ultra HD, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.