Samsung logo

Samsung F-AR09ART air conditioner Split system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30803
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung F-AR09ART air conditioner Split system White:

Samsung F-AR09ART, Split system, White, Cooling, Dehumidifying, Heating, 2640 W, 2930 W, 910 W

Long summary description Samsung F-AR09ART air conditioner Split system White:

Samsung F-AR09ART. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, Power consumption (cooling) (max): 770 W. Indoor unit sound power level: 36 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 28 dB. Outdoor unit sound power level: 62 dB, Outdoor unit noise level: 49 dB, Outdoor unit width: 28.3" (72 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.