location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ET-CG930 mobile phone case Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-CG930
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-CG930DBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088337197
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2022 11:13:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung ET-CG930 mobile phone case Cover Black :
The short editorial description of Samsung ET-CG930 mobile phone case Cover Black

Cover SAS7 CG930DB
More>>>
Samsung ET-CG930 mobile phone case Cover Black:
The official marketing text of Samsung ET-CG930 mobile phone case Cover Black as supplied by the manufacturer

Galaxy S7, Lenscover SW / ET-CG930DBEGWW

Short summary description Samsung ET-CG930 mobile phone case Cover Black:
This short summary of the Samsung ET-CG930 mobile phone case Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ET-CG930, Cover, Samsung, Galaxy S7, Black

Long summary description Samsung ET-CG930 mobile phone case Cover Black:
This is an auto-generated long summary of Samsung ET-CG930 mobile phone case Cover Black based on the first three specs of the first five spec groups.

Samsung ET-CG930. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7, Product color: Black

Features
Compatibility *
Galaxy S7
Case type *
Cover
Product color *
Black
Brand compatibility *
Samsung
Weight & dimensions
Width
2.87" (73 mm)
Depth
0.472" (12 mm)
Height
5.72" (145.4 mm)
Weight
1.02 oz (29 g)
Packaging data
Quantity per pack
1 pc(s)