Samsung logo

Samsung EF-NG935 mobile phone case 5.5" Flip case Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121170
Info modified on:
08 May 2023, 14:46:51
Long product name Samsung EF-NG935 mobile phone case 5.5" Flip case Gold:

Galaxy S7 edge LED Cover

Samsung EF-NG935 mobile phone case 5.5" Flip case Gold:

- Check notifications in an instant with the LED display
- Control your phone alarm without lifting the cover
- Turn your device on and off by opening or closing the cover

View it in a flash
Check notifications in an instant thanks to its hidden LED display. Better yet, customise your contact list with distinctive icons for a much more interactive experience.

Complete control in a single swipe
All that power at your fingertips. Touch interaction lets you accept, reject or control your alarm without lifting the cover. It doesn't get any simpler than that.

A mind of its own
Style was never this practical. With an intuitive card slot for added convenience, its luxurious leather design includes a smart cover that powers on and off whenever you open and close it.

Short summary description Samsung EF-NG935 mobile phone case 5.5" Flip case Gold:

Samsung EF-NG935, Flip case, Samsung, Galaxy S7 edge, 5.5", Gold

Long summary description Samsung EF-NG935 mobile phone case 5.5" Flip case Gold:

Samsung EF-NG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Maximum screen size: 5.5", Product color: Gold

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.