location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EE-V200SA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EE-V200SABEGRU
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2020 14:21:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Car Passive holder
  • - Mobile device type: Mobile phone/Smartphone
  • - Black
Long product name Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black :
The short editorial description of Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black

Устройства Samsung с дисплеем от 4" до 5,7"Материал: поликарбонатДля мобильных телефонов
More>>>
Short summary description Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black:
This short summary of the Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EE-V200SA, Mobile phone/Smartphone, Passive holder, Car, Black

Long summary description Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black:
This is an auto-generated long summary of Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black based on the first three specs of the first five spec groups.

Samsung EE-V200SA. Mobile device type: Mobile phone/Smartphone, Type: Passive holder, Proper use: Car, Product color: Black

Design
Type *
Passive holder
Mobile device type *
Mobile phone/Smartphone
Proper use *
Car
Material *
Plastic
Product color *
Black
Compatibility
4-5.7'
Multimedia
Built-in speaker(s)
No
Power
Power source type
Not supported
Weight & dimensions
Weight
5.11 oz (145 g)
Brand Image Article code product Stock Price from
Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black
(show image)
EE-V200SABEGWW EE-V200SA 0.00
(excl. VAT)
0 (incl. VAT)