location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CC9N10B Beige, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC9N10B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDCC9N10B
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:20:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung CC9N10B Beige, Black :
The short editorial description of Samsung CC9N10B Beige, Black

CC9N10B - Camera Carrying Case
More>>>
Samsung CC9N10B Beige, Black:
The official marketing text of Samsung CC9N10B Beige, Black as supplied by the manufacturer

Compatible with the following camera models : NX100, NX10, NX5, EX1 and WB5000.

Short summary description Samsung CC9N10B Beige, Black:
This short summary of the Samsung CC9N10B Beige, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CC9N10B, NX100, NX10, NX5, EX1 & WB5000., Beige, Black

Long summary description Samsung CC9N10B Beige, Black:
This is an auto-generated long summary of Samsung CC9N10B Beige, Black based on the first three specs of the first five spec groups.

Samsung CC9N10B. Compatibility: NX100, NX10, NX5, EX1 & WB5000., Product color: Beige, Black

Features
Compatibility
NX100, NX10, NX5, EX1 & WB5000.
Product color *
Beige, Black
Material *
Faux leather
Weight & dimensions
Weight
14.1 oz (400 g)
Other features
Dimensions (WxDxH)
8.66 x 4.72 x 7.48" (220 x 120 x 190 mm)