Samsung logo

Samsung EB504465 Battery Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150362
Info modified on:
29 Jan 2019, 09:16:15
Short summary description Samsung EB504465 Battery Black:

Samsung EB504465, Battery, Black, 1500 mAh, Standard, I8910 HD, I8320 H1, Wave S8500 Bada, Galaxy Spica i5700 Android, I6410 M1, Omnia Pro B7330 Windows..., 1 pc(s)

Long summary description Samsung EB504465 Battery Black:

Samsung EB504465. Product type: Battery, Product color: Black, Battery capacity: 1500 mAh. Compatible products: I8910 HD, I8320 H1, Wave S8500 Bada, Galaxy Spica i5700 Android, I6410 M1, Omnia Pro B7330 Windows..., Number of batteries included: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.