location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E950 2" 3.1 oz (88 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E950
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E950ZWA/ZIL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E950 2" 3.1 oz (88 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2" Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Guarantee: 12 Months
Long product name Samsung E950 2" 3.1 oz (88 g) :
The short editorial description of Samsung E950 2" 3.1 oz (88 g)

E-950 with 3.2 Megapixel Camera, Dynamic Innovation Hidden in Sleek Elegance
More>>>
Samsung E950 2" 3.1 oz (88 g):
The official marketing text of Samsung E950 2" 3.1 oz (88 g) as supplied by the manufacturer

The Samsung E950 is an stunningly upgraded version of Samsung's popular E900 released last year. In addition, the slider has a cutting-edge sub touch navigation panel called Dynamic Adaptive Control Pad where the input keys change according to the menu requirements.

- Icon-change Touch Control
- 3.2 Megapixel Camera
- Music Player
- Espresso UI
- Memory: 60MB + microSD (up to 2GB)
- Connectivity
- Bluetooth Technology v2.0: A2DP / AVRCP
- USB 2.0 / TV-Out (NTSC / PAL-B)
- FM Radio with RDS

Short summary description Samsung E950 2" 3.1 oz (88 g):
This short summary of the Samsung E950 2" 3.1 oz (88 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E950, Slider, 2", Touchscreen, 3.2 MP, Bluetooth, 800 mAh

Long summary description Samsung E950 2" 3.1 oz (88 g):
This is an auto-generated long summary of Samsung E950 2" 3.1 oz (88 g) based on the first three specs of the first five spec groups.

Samsung E950. Form factor: Slider. Display diagonal: 2", Touchscreen, External display. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 260 h. Weight: 3.1 oz (88 g)

Display
Display diagonal *
2"
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
External display *
Yes
External display diagonal
1.2"
External display number of colors
65536 colors
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
60 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Sensor type
CMOS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
Yes
Audio
Ringer type
Monophonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
260 h
Weight & dimensions
Weight *
3.1 oz (88 g)
Width
1.81" (46 mm)
Depth
0.591" (15 mm)
Height
3.74" (95 mm)
Phone features
Personal info management (PIM) *
Calculator, Calendar, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Other features
Operating frequency
900, 1800, 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:53
Uk has collected 12 expert reviews for Samsung E950 5.08 cm (2") 88 g and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
cgena.com
Updated:
2016-12-29 03:41:36
Touch-sensitive navigation displayDo phones really need to be this complicated to be simple - With Samsung E950€YES. Samsung introduces a cutting-edge sub-touch navigation panel which they call DAC Pad (Dynamic Adaptive Control). So what's new about th...
0%
Mobile88.com
Updated:
2016-12-29 03:41:36
Samsung E950 belongs to the Beatiful Technology product family, a fact that places the handset in the category of stylish, innovative and highly functional devices. And that is effectively the way it is in real life, for the good looks isnt the only s...
0%
cgena.com
Updated:
2013-11-15 23:00:52
Touch-sensitive navigation displayDo phones really need to be this complicated to be simple - With Samsung E950€YES. Samsung introduces a cutting-edge sub-touch navigation panel which they call DAC Pad (Dynamic Adaptive Control). So what's new about th...
0%
Mobile88.com
Updated:
2013-11-15 23:00:52
Samsung E950 belongs to the Beatiful Technology product family, a fact that places the handset in the category of stylish, innovative and highly functional devices. And that is effectively the way it is in real life, for the good looks isnt the only s...
0%
smape.com
Updated:
2013-11-15 23:00:52
The market situation of 2007 had much in common with 2007, when the Samsung company simultaneously released two products being flagships in their respective segments and seen as some of the best offerings around. Last year, this happened to Samsung D9...
Bottom line Samsung E950 is a fine pick of a fashion phone, if youre looking for something stylish, original and innovative we honestly recommend you consider it as a possible choice. + perfect dimensional balance, extremely high quality of materials and build+...
0%
gsmarena.com
Updated:
2013-11-15 23:00:52
Visually appealing, the Samsung E950 is a feature-rich handset that takes Samsung’s idea of touch sensitive interface one step further. Fitted into a compact slider body you get a 3 megapixel camera, microSD card slot, FM radio, stereo Bluetooth and...
0%
slashphone.com
Updated:
2013-11-15 23:00:52
Samsung today unveiled three new mobile phones with luxurious, stylish designs and innovative features, targeted at Southeast Asian consumers. The SGH-E950 is a powerful 3-megapixel camera phone equipped with an improved, unique touch navigation user i...
0%