Samsung logo

Samsung DP700A7D Intel® Core™ i7 i7-3770T 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7850M Windows 8 Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94327
Info modified on:
07 Oct 2024, 17:12:24
Short summary description Samsung DP700A7D Intel® Core™ i7 i7-3770T 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7850M Windows 8 Black, Silver:

Samsung DP700A7D, 27", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8

Long summary description Samsung DP700A7D Intel® Core™ i7 i7-3770T 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7850M Windows 8 Black, Silver:

Samsung DP700A7D. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7850M. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.