Samsung logo

Samsung DP700A4J-K01AT All-in-One PC/workstation Intel® Core™ i3 i3-4130T 24" 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60580
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DP700A4J-K01AT All-in-One PC/workstation Intel® Core™ i3 i3-4130T 24" 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Samsung DP700A4J-K01AT, 24", Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description Samsung DP700A4J-K01AT All-in-One PC/workstation Intel® Core™ i3 i3-4130T 24" 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Samsung DP700A4J-K01AT. Product type: All-in-One PC. Display diagonal: 24", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.