Samsung logo

Samsung DB400T6A Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98258
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung DB400T6A Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower PC Black:

Samsung DB400T6A, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description Samsung DB400T6A Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower PC Black:

Samsung DB400T6A. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.