location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCP-A19 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCP-A19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ0800066
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:43:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung SCP-A19 Black :
The short editorial description of Samsung SCP-A19 Black

SCP-A19
More>>>
Samsung SCP-A19 Black:
The official marketing text of Samsung SCP-A19 Black as supplied by the manufacturer

This light weight case made of genuine leather will safely protect your Samsung digital camera. The magnetic lock is strong enough to hold your camera in, yet easy for you to open and close. This is a must needed accessory for all NV style owners.
- NV11, S850, S1050 dedicated case.
- Stylish Design.
- Protects the Camera.
- Genuine Leather.

Short summary description Samsung SCP-A19 Black:
This short summary of the Samsung SCP-A19 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCP-A19, S850, S1050, NV11, Black

Long summary description Samsung SCP-A19 Black:
This is an auto-generated long summary of Samsung SCP-A19 Black based on the first three specs of the first five spec groups.

Samsung SCP-A19. Compatibility: S850, S1050, NV11, Product color: Black

Features
Compatibility
S850, S1050, NV11
Product color *
Black
Material *
Leather
Weight & dimensions
Weight
5.04 oz (143 g)
Other features
Dimensions (WxDxH)
4.02 x 2.6 x 1.54" (102 x 66 x 39 mm)
Brand Image Article code product Stock Price from
Samsung CC09U20N Brown Samsung CC09U20N Brown
(show image)
EA-CC09U20N CC09U20N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CC09S10W White Samsung CC09S10W White
(show image)
EA-CC09S10W CC09S10W 0.00
(excl. VAT)
0 (incl. VAT)