location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CY-TE65LCC touch screen overlay 65" Multi-touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CY-TE65LCC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY-TE65LCC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054484735694
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung CY-TE65LCC touch screen overlay 65" Multi-touch :
The short editorial description of Samsung CY-TE65LCC touch screen overlay 65" Multi-touch

65", IR, 11ms
More>>>
Samsung CY-TE65LCC touch screen overlay 65" Multi-touch:
The official marketing text of Samsung CY-TE65LCC touch screen overlay 65" Multi-touch as supplied by the manufacturer

Optimize the Functionality and Longevity of LFDs
In today’s unstable economic environment, businesses are constantly looking for ways to “do more with less” and to enhance equipment functionality with as little expenditure as possible. Samsung overlay accessories can upgrade a company’s existing LFDs and eliminate the need to purchase new displays.

Transform Existing LFDs into Interactive Touchscreens
The Touchscreen Overlay Accessory converts a standard LFD into a touchscreen LFD for a more interactive viewing experience. A special treatment on the front of the panel provides a realistic writing experience that is similar to writing on a conventional whiteboard.

Add Value to an LFD with Quick Overlay Installation
Samsung overlay accessories offer installation that is designed to be quick and uncomplicated. The installation process enables businesses to upgrade LFDs within minutes, as compared to competitor all-in-one products that require additional steps. Samsung overlay accessories are lighter, slimmer and less expensive than most conventional LFDs that have touchscreen and protective glass features.

Short summary description Samsung CY-TE65LCC touch screen overlay 65" Multi-touch:
This short summary of the Samsung CY-TE65LCC touch screen overlay 65" Multi-touch data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CY-TE65LCC, 65", Multi-touch, Infrared, 11 ms, 10%, 15%

Long summary description Samsung CY-TE65LCC touch screen overlay 65" Multi-touch:
This is an auto-generated long summary of Samsung CY-TE65LCC touch screen overlay 65" Multi-touch based on the first three specs of the first five spec groups.

Samsung CY-TE65LCC. Display diagonal: 65", Touch technology: Multi-touch, Touchscreen technology: Infrared. Width: 59.8" (1518.2 mm), Height: 35.2" (893.2 mm), Thickness: 1.77" (4.5 cm). Package width: 65.1" (1654 mm), Package depth: 10.4" (265 mm), Package height: 39.8" (1012 mm)

Features
Display diagonal *
65"
Touchscreen technology
Infrared
Touch technology *
Multi-touch
Response time
11 ms
Reflection rate
10%
Haze rate
15%
Frame material
Extruded aluminum
Weight & dimensions
Width
59.8" (1518.2 mm)
Weight & dimensions
Height
35.2" (893.2 mm)
Thickness
1.77" (4.5 cm)
Glass thickness
0.126" (3.2 mm)
Bezel width
1.7" (4.32 cm)
Weight
48.9 lbs (22.2 kg)
Packaging data
Package width
65.1" (1654 mm)
Package depth
10.4" (265 mm)
Package height
39.8" (1012 mm)
Package weight
64.8 lbs (29.4 kg)