Samsung logo

Samsung CLX 6260ND Premium Line Laser A4 9600 x 600 DPI 24 ppm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46086
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5-Year
Long product name Samsung CLX 6260ND Premium Line Laser A4 9600 x 600 DPI 24 ppm:

Premium Line, 24ppm Print, 24cpm Copy, ARM11 533 MHz / ARM9 150MHz, 512MB, LCD, USB 2.0, Gigabit Ethernet, Direct USB, 24.8kg

Samsung CLX 6260ND Premium Line Laser A4 9600 x 600 DPI 24 ppm:

True colour at exceptional speed
For every businesses

4-in-1 Multifunction
With 4-in-1 versatility, the Samsung CLX-6260ND printer streamlines workflow and helps ensures that the office print operation is working efficiently. With print, copy, scan and fax functionality, the CLX-6260ND offers flexibility and lets you work with minimal barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality helps ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Make sharp images and text exceptionally sharp
Samsung's unique ReCP (Rendering Engine for Clean Page) Technology helps improves the overall quality and vibrancy of your colour printing,ensuring printouts looks exceptional. It can automatically sharpen the focus of both graphics and text, while solid objects are overlapped to minimise white gaps.

Make colours vibrant
Our newly developed polymerised toner has small and highly uniform particles. Your printouts will have crisp lines and vivid colours, in addition to minimising paper curling. Also, its high wax content helps improves the image gloss and helps enhances the durability.

Lots of power, great productivity
With he CLX-6260ND's 533MHz Dual CPU, and 512MB standard memory (expandable up to 1GB) you can be sure that this printer will handle the entire load of your workgroup's printing needs.

Speedy and flexible paper handling
If you want to print or copy onto heavy weights of paper, you can. Weights of up to 220g/m² are handled with ease through the 50 page multipurpose tray. Plus, with the optional 520 sheet second cassette you can increase your total paper input capacity to 820 sheets. That way you can also use up to three different media types with minimal need to waste time changing paper.

You can help enhance your productivity further still with the 50 page document feeder that can process single as well as double sided documents automatically.

Professional colour printing made easy for you
With the CLX-6260ND you can help increase your entire workgroup’s workflow with a range of easy-to-use features and ingenious support software that helps free you to work smart and fast.

Print sensitive data
If you need to print sensitive data through your printer, you can relax. Just enter a password, and you can retrieve a print job at your convenience.

Convenient USB printing
With the USB Direct slot located on the front of the device just below the operating panel, you can print from, or scan to, a USB key right from the device, without the need of a computer.

Being economical and printing vibrant colour documents goes hand in hand with the CLX-6260ND.

Extra high yield
Enjoy exceptional colour copies and print-outs while staying in almost complete control. Our specially developed high yield cartridges means ample time between changes. With the integrated duplex feature, minimising paper use is easy. That’s because the paper is turned automatically so that you can print on both sides. Print lots on each page with the N-up and duplex functionality,
skip blank pages.

Easy Solution support
The printer also brings you software support designed to put you in control of delivering exceptional quality printouts easily.

Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks*.
* Internet connection required. Data download and usage charges may apply.

Get the right result before printing
The Samsung Easy Colour Manager allows you to adjust the colour balance, saturation, brightness or contrast of any image prior to printing. Great for matching the exact colours of your company logo.

Take the stress out of print management
For outstanding control, Easy Printer Manager lets you manage all your linked devices from one location. Check device and toner status’, re-order toner, change device settings or set alerts – even through e-mail*.

* Internet connection required. Data download and usage charges may apply.

Make life simple with Easy Document Creator
This useful application is to help users scan, compile, and save documents in multiple formats, including epub. These documents can then be shared via social networking sites* or fax. Ideal if you’re sharing notes from an important meeting.

* Internet connection required. Data download and usage charges may apply.

Short summary description Samsung CLX 6260ND Premium Line Laser A4 9600 x 600 DPI 24 ppm:

Samsung CLX 6260ND Premium Line, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX 6260ND Premium Line Laser A4 9600 x 600 DPI 24 ppm:

Samsung CLX 6260ND Premium Line. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.