location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-C6092S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-C6092S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987812089
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:46:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 7000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan :
The short editorial description of Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan

7000 pages, Cyan, 1 pcs
More>>>
Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan:
The official marketing text of Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

SAMSUNG colour laser supplies are designed to maximise your printer's performance. You'll enjoy top performance, total reliability, and impressive colour quality every time you print. Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office.

SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for affordable, professional quality colour printing, it also has new advanced toner, ease-for-use features and smart technology. And high-capacity toner decreases cost per print and increases uptime.

Short summary description Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan:
This short summary of the Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-C6092S, 7000 pages, Cyan, 1 pc(s)

Long summary description Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Samsung CLT-C6092S toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Samsung CLT-C6092S. Color toner page yield: 7000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-770ND, CLP-775ND
Quantity per pack *
1 pc(s)
Color toner page yield *
7000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Samsung
Weight & dimensions
Weight
2.98 lbs (1.35 kg)
Packaging data
Package width
15.9" (403 mm)
Package depth
10.9" (278 mm)
Package height
5.75" (146 mm)
Package weight
4.54 lbs (2.06 kg)
Package tare weight
19 oz (538 g)
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Number of pallets per intermodal container (20ft)
20 pc(s)
Number of pallets per intermodal container (40ft)
20 pc(s)
Pallet width
46.1" (117.2 cm)
Pallet length
33.9" (86.2 cm)
Pallet height
4.72" (12 cm)
Number of cartons per pallet (intermodal container 20ft)
220 pc(s)
Number of cartons per pallet (intermodal container 40ft)
460 pc(s)
Master (outer) case width
22.3" (566 mm)
Master (outer) case length
16.2" (411 mm)
Master (outer) case height
13" (329 mm)
Master (outer) case weight
21.5 lbs (9.77 kg)
Master (outer) case tare weight
3.31 lbs (1.5 kg)
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Greenman S770M toner cartridge 1 pc(s) Magenta Greenman S770M toner cartridge 1 pc(s) Magenta
(show image)
S770M S770M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S770C toner cartridge 1 pc(s) Cyan Greenman S770C toner cartridge 1 pc(s) Cyan
(show image)
S770C S770C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S770B toner cartridge 1 pc(s) Black Greenman S770B toner cartridge 1 pc(s) Black
(show image)
S770B S770B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65065DK Yellow Laser Toner - Samsung CLT-Y6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65064DK Magenta Laser Toner - Samsung CLT-M6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65063DK Cyan Laser Toner - Samsung CLT-C6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLT-K6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLT-K6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65062DK Black Laser Toner - Samsung CLT-K6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)