location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-Y660A toner cartridge Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-Y660A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-Y660AELS
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:31:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-Y660A toner cartridge Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 2000 pages
  • - Laser printing
Long product name Samsung CLP-Y660A toner cartridge Original Yellow :
The short editorial description of Samsung CLP-Y660A toner cartridge Original Yellow

Yellow Toner Cartridge for CLP-610/660
More>>>
Samsung CLP-Y660A toner cartridge Original Yellow:
The official marketing text of Samsung CLP-Y660A toner cartridge Original Yellow as supplied by the manufacturer

SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for an affordable, professional quality colour printing, it also has a new advanced toner, ease-of-use features and smart technology. This low-yield toner offers an effective solution for users with lower print volume requirements.

automatic toner monitoring system
- Notifies customers when the toner is low or out, giving them worry-free control over printing.

original quality
- Original supplies enable consistent printing without reliability problems.SAMSUNG original supplies guarantee high quality pages without quality defects.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung CLP-Y660A toner cartridge Original Yellow:
This short summary of the Samsung CLP-Y660A toner cartridge Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-Y660A, 2000 pages, Yellow

Long summary description Samsung CLP-Y660A toner cartridge Original Yellow:
This is an auto-generated long summary of Samsung CLP-Y660A toner cartridge Original Yellow based on the first three specs of the first five spec groups.

Samsung CLP-Y660A. Color toner page yield: 2000 pages, Printing colors: Yellow

Features
Color toner page yield *
2000 pages
Type *
Original
Printing colors *
Yellow
Weight & dimensions
Weight
3.44 lbs (1.56 kg)
Dimensions (WxDxH)
15.9 x 10.9 x 5.51" (403 x 278 x 140 mm)
Other features
Color
Yes
Print technology
Laser printing