location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Year On-site Warranty Extension for CLP-300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-TN1HA
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2023 10:03:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 1 year(s)
Long product name Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s) :
The short editorial description of Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s)

1 Year On-site Warranty Extension for Samsung CLP-300 printer
More>>>
Short summary description Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s):
This short summary of the Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 1 Year On-site Warranty Extension for CLP-300, 1 license(s), 1 year(s), On-site

Long summary description Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s):
This is an auto-generated long summary of Samsung 1 Year On-site Warranty Extension for CLP-300 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Samsung 1 Year On-site Warranty Extension for CLP-300. License quantity: 1 license(s), Number of years: 1 year(s), Type: On-site

Features
License quantity
1 license(s)
Features
Type
On-site
Number of years
1 year(s)
Brand Image Article code product Stock Price from
Samsung 2 Years On-site Warranty Extension for CLP-300 1 license(s) 2 year(s) Samsung 2 Years On-site Warranty Extension for CLP-300 1 license(s) 2 year(s)
(show image)
CLP-TN2HA 2 Years On-site Warranty Extension for CLP-300 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 3 Years On-site Warranty Extension for CLP-300 1 license(s) 3 year(s) Samsung 3 Years On-site Warranty Extension for CLP-300 1 license(s) 3 year(s)
(show image)
CLP-TN3HA 3 Years On-site Warranty Extension for CLP-300 0.00
(excl. VAT)
0 (incl. VAT)