Samsung logo

Samsung CLP-T600A printer belt 50000 pages

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137283
Info modified on:
24 Feb 2023, 14:03:35
Long product name Samsung CLP-T600A printer belt 50000 pages:

CLP-T600A - Imaging Transfer Belt

Samsung CLP-T600A printer belt 50000 pages:

SAMSUNG transfer belts are specifically designed to ensure longer yield, enough for general business. It features print quality with crisp, vibrant output from the first page to the last page. These easy-to-install image transfer belts provide cost-effective, reliable operation and sharp, professional results every time.

reliable performance
- Compatible with original SAMSUNG laser supplies for reliable performance.

easy installation
- SAMSUNG transfer belt is designed with the customer's convenience in mind. Each transfer belt is easy to install and convenient to replace.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

Short summary description Samsung CLP-T600A printer belt 50000 pages:

Samsung CLP-T600A, 50000 pages, 13.2 x 15.6 x 5.24" (335 x 397 x 133 mm), 4.83 lbs (2.19 kg)

Long summary description Samsung CLP-T600A printer belt 50000 pages:

Samsung CLP-T600A. Page yield: 50000 pages. Package dimensions (WxDxH): 13.2 x 15.6 x 5.24" (335 x 397 x 133 mm). Package weight: 4.83 lbs (2.19 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.