location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-S680A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-S680A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071892016
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 07:04:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multi-Purpose tray
  • - 520 sheets
  • - Letter
  • - White
Long product name Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets :
The short editorial description of Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets

CLP-S680A Secondary Paper Tray, 520 Sheets
More>>>
Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets:
The official marketing text of Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets as supplied by the manufacturer

Improve your business productivity with the CLP-S680A.

Short summary description Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets:
This short summary of the Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-S680A, Multi-Purpose tray, Samsung CLP-680ND, 520 sheets, White, Thin paper, Thick, card, punched, letterhead, recycled, archive, 16.5" (420 mm)

Long summary description Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets:
This is an auto-generated long summary of Samsung CLP-S680A tray/feeder Multi-Purpose tray 520 sheets based on the first three specs of the first five spec groups.

Samsung CLP-S680A. Type: Multi-Purpose tray, Compatibility: Samsung CLP-680ND, Maximum capacity: 520 sheets. Media types supported: Thin paper, Thick, card, punched, letterhead, recycled, archive. Width: 16.5" (420 mm), Depth: 17.8" (452.5 mm), Height: 5.8" (147.3 mm)

Features
Type *
Multi-Purpose tray
Compatibility *
Samsung CLP-680ND
Maximum capacity
520 sheets
Product color
White
Media formats
Media types supported
Thin paper, Thick, card, punched, letterhead, recycled, archive
Media formats
Letter
Yes
Legal
Yes
Weight & dimensions
Width
16.5" (420 mm)
Depth
17.8" (452.5 mm)
Height
5.8" (147.3 mm)
Weight
11.7 lbs (5.3 kg)
Country Distributor
United Kingdom 1 distributor(s)