location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-M350A toner cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-M350A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-M350A/XAX
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:31:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-M350A toner cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 2000 pages
  • - Laser printing
Long product name Samsung CLP-M350A toner cartridge Original Magenta :
The short editorial description of Samsung CLP-M350A toner cartridge Original Magenta

CLP-350N, Laser, Magenta
More>>>
Samsung CLP-M350A toner cartridge Original Magenta:
The official marketing text of Samsung CLP-M350A toner cartridge Original Magenta as supplied by the manufacturer

Magenta laser print cartridge
Overview & Features:SAMSUNG original print cartridges are specifically designed to ensure print quality with crisp, vibrant output from the first page to the last page. These easy-to-install cartridges provide cost-effective, reliable operation and sharp, professional results every time.

Compatibility:
- CLP-350N.

Short summary description Samsung CLP-M350A toner cartridge Original Magenta:
This short summary of the Samsung CLP-M350A toner cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-M350A, 2000 pages, Magenta

Long summary description Samsung CLP-M350A toner cartridge Original Magenta:
This is an auto-generated long summary of Samsung CLP-M350A toner cartridge Original Magenta based on the first three specs of the first five spec groups.

Samsung CLP-M350A. Color toner page yield: 2000 pages, Printing colors: Magenta

Features
Color toner page yield *
2000 pages
Type *
Original
Printing colors *
Magenta
Weight & dimensions
Weight
6.35 oz (180 g)
Dimensions (WxDxH)
2.44 x 2.4 x 6.3" (62 x 61 x 160 mm)
Other features
Color
Yes
Print technology
Laser printing