Samsung logo

Samsung B2240EW computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123539
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung B2240EW computer monitor 22" 1680 x 1050 pixels Black:

Samsung B2240EW, 22", 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Samsung B2240EW computer monitor 22" 1680 x 1050 pixels Black:

Samsung B2240EW. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.