location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External DVD RW +/- Dual Layer Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA-ES0N09B
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:28:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black :
The short editorial description of Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black

External DVD RW +/- Dual Layer Drive
More>>>
Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black:
The official marketing text of Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black as supplied by the manufacturer

External optical disk drive for all mobile computing devices. External DVD+/RW Dual Layer Disk Drive for Notebook, Mini Notebook and UMPC’s.

Compatible With :
NC10-14GW, NC10-14GB, NC10-14GBK, NC10-11GP, NC20-21GBK, P460-44G, P460-44P, P460-42P, P560-52P, P560-54G, P560-54P, Q1EX-71G, Q1U-XP, Q1U-CMXP, Q1U-ELXP, Q1UP-XP, Q1U-SSDXP, Q1UP-V, Q310-34G, Q310-34P, R610-64G, X360-34G, X360-34P, X460-41S, X460-44P

Short summary description Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black:
This short summary of the Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung External DVD RW +/- Dual Layer Drive, Black, 24x, 4x, 24x, 4x, 5x

Long summary description Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black:
This is an auto-generated long summary of Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black based on the first three specs of the first five spec groups.

Samsung External DVD RW +/- Dual Layer Drive. Product color: Black. CD write speed: 24x, DVD+R write speed: 4x, CD rewrite speed: 24x. CD read speed: 24x, DVD+R read speed: 8x, DVD-R read speed: 8x. Height: 0.374" (9.5 mm). Bundled software: CyberLink DVD suite

Design
Internal *
No
Product color
Black
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD+R write speed *
4x
DVD-R write speed
4x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
Reading speed
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
6x
DVD+RW read speed
6x
Weight & dimensions
Height
0.374" (9.5 mm)
Packaging content
Bundled software
CyberLink DVD suite
Other features
Technical features
RPC+II
Brand Image Article code product Stock Price from
Samsung SH-S222L black optical disc drive Internal Samsung SH-S222L black optical disc drive Internal
(show image)
SH-S222L/BEBE SH-S222L black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SE-S224Q optical disc drive Black Samsung SE-S224Q optical disc drive Black
(show image)
SE-S224Q/EUBT SE-S224Q 0.00
(excl. VAT)
0 (incl. VAT)