location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S24 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
887276802459 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 14:57:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy S24 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.2" 2340 x 1080 pixels
  • - Samsung Exynos 2400
  • - 8 GB 256 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
  • - Triple camera 50 MP 10 MP 12 MP
  • - 4000 mAh
More>>>
Short summary description Samsung Galaxy S24 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Violet:
This short summary of the Samsung Galaxy S24 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S24 , 6.2", 2340 x 1080 pixels, 8 GB, 256 GB, 50 MP, Violet

Long summary description Samsung Galaxy S24 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Violet:
This is an auto-generated long summary of Samsung Galaxy S24 6.2" Dual SIM 5G USB Type-C 8 GB 256 GB 4000 mAh Violet based on the first three specs of the first five spec groups.

Samsung Galaxy S24 . Display diagonal: 6.2", Display resolution: 2340 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 2400. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Violet. Weight: 5.89 oz (167 g)

Display
Display diagonal *
6.2"
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Display resolution *
2340 x 1080 pixels
Display number of colors
16 million colors
Maximum refresh rate
120 Hz
Processor
Processor family *
Samsung Exynos
Processor model *
2400
Processor cores
10
Processor boost frequency
3.2 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
256 GB
Camera
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
10 MP
Third rear camera resolution (numeric)
12 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.4
Third rear camera aperture number
2.2
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
12 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Video capture resolution (max)
7680 x 4320 pixels
Maximum frame rate
240 fps
Rear camera type *
Triple camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 TDD
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.3
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600, 3500, 3700 MHz
Wi-Fi Direct
Yes
MIMO
Yes
Modulation
1024-QAM
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Messaging
Short Message Service (SMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Violet
Color name
Cobalt Violet
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fingerprint reader
Yes
Hearing aid compatibility
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Speakers
stereo
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, XMF
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Battery
Battery capacity *
4000 mAh
Browsing time (Wi-Fi)
25 h
Browsing time (4G)
25 h
Continuous audio playback time
78 h
Continuous video playback time
29 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
2.78" (70.6 mm)
Depth
0.299" (7.6 mm)
Height
5.79" (147 mm)
Weight *
5.89 oz (167 g)
Packaging content
Cables included
USB Type-C
SIM card ejector pin
Yes
Technical details
Repairability index
8.5