SafeStick logo

SafeStick P001-HSST-G016 USB flash drive 16 GB USB Type-A 2.0 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79131
Info modified on:
04 Apr 2019, 08:58:48
Long product name SafeStick P001-HSST-G016 USB flash drive 16 GB USB Type-A 2.0 Black:

Hardware encrypted USB Flash drive 16GB

Short summary description SafeStick P001-HSST-G016 USB flash drive 16 GB USB Type-A 2.0 Black:

SafeStick P001-HSST-G016, 16 GB, USB Type-A, 2.0, 0.317 oz (9 g), Black

Long summary description SafeStick P001-HSST-G016 USB flash drive 16 GB USB Type-A 2.0 Black:

SafeStick P001-HSST-G016. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 0.317 oz (9 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.