Safco Mobile Computer/Projector Stand Wood

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18520
Info modified on:
04 Apr 2019, 09:53:16
Long product name Safco Mobile Computer/Projector Stand Wood:

Mobile Computer/Projector Stand - Wood

Short summary description Safco Mobile Computer/Projector Stand Wood:

Safco Mobile Computer/Projector Stand, Wood, 50 lbs (22.7 kg), 101 lbs (45.8 kg), 21.2 x 31 x 30.2" (539.7 x 787.4 x 768.3 mm)

Long summary description Safco Mobile Computer/Projector Stand Wood:

Safco Mobile Computer/Projector Stand. Product color: Wood, Maximum weight capacity: 50 lbs (22.7 kg). Weight: 101 lbs (45.8 kg). Dimensions (WxDxH): 21.2 x 31 x 30.2" (539.7 x 787.4 x 768.3 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.