Safco 4161 coat rack Wall-mounted 3 hook(s) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5490
Info modified on:
19 Mar 2024, 20:10:34
Bullet Points Safco 4161 coat rack Wall-mounted 3 hook(s) White:
  • - Chrome-plated double steel hooks with ball tips to help protect garments
  • - Wall mounting hardware included
Long product name Safco 4161 coat rack Wall-mounted 3 hook(s) White:

3 Hooks, Aluminium/Steel

Short summary description Safco 4161 coat rack Wall-mounted 3 hook(s) White:

Safco 4161, Wall-mounted, Aluminum, 3 hook(s), White, Steel, Chrome

Long summary description Safco 4161 coat rack Wall-mounted 3 hook(s) White:

Safco 4161. Placement supported: Wall-mounted, Frame material: Aluminum, Number of hooks: 3 hook(s). Width: 18" (457.2 mm), Depth: 3.75" (95.2 mm), Height: 7" (177.8 mm). Package weight: 35.2 oz (997 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.