location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intelia Deluxe HD8759/47 Super-automatic espresso machine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8759/47
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020052186 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:55:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2017
Product end of life date
Saeco HD8759/47 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100% ceramic grinders
  • - 4 beverages
  • - Automatic Milk Frother
  • - Auto-Rinse & Guided descaling
  • - Customize your coffees
  • - Front loading for easy access
  • - Latte Perfetto Technology
  • - Thermoblock
  • - Removable brew group
  • - User Profiles
  • - Stainless steel finishing
Long product name Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine :
The short editorial description of Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine

Saeco Intelia Deluxe Super-automatic espresso machine
More>>>
Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine:
The official marketing text of Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine as supplied by the manufacturer

A timeless design made in italy


The quality you demand, the ease of use you expect
Saeco presents Intelia Deluxe. A smartly crafted piece of technology delivering proven quality, convenience, and divine coffee. Housed in a stainless steel body with a timeless design, Intelia is an ambassador of Italian craftsmanship.

Short summary description Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine:
This short summary of the Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine, Espresso machine, 1.5 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Stainless steel

Long summary description Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine:
This is an auto-generated long summary of Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine based on the first three specs of the first five spec groups.

Saeco Intelia Deluxe HD8759/47 Super-automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1900 W. Product color: Stainless steel

20,000 cups of finest coffee with durable ceramic grinders
20,000 cups of finest coffee with durable ceramic grinders

Our grinders are made of high-tech ceramic: exceptionally hard and precise. Fresh beans are gently ground, without risk of overheating: extracting all the best flavors and aroma, delivering a superior coffee taste for at least 20,000 cups.

Enjoy 4 beverages at your fingertips
Enjoy 4 beverages at your fingertips

Enjoy your favourite drinks for your special moments. Whether you crave for an espresso, a cofffee or a milk based recipe, your Super-automatic machine delivers a perfect in-cup result with no hassle and in no time!

Velvety froth at one touch with the Automatic Milk Frother
Velvety froth at one touch with the Automatic Milk Frother

Preparing a velvety cappuccino is easy thanks to the Automatic Milk Frother. The milk frother, which baristas also call “cappuccinatore”, will draw the milk directly from a carton or jug, froth it automatically and dispensing it into your cup with a constant flow of milk without any splashing.

Enjoy a great coffee with Auto-Rinse & guided descaling
Enjoy a great coffee with Auto-Rinse & guided descaling

This espresso machine automatically cleans its coffee circuit with water upon starting up or switching off of the machine, this delivers a great, fresh taste with each cup of coffee.Regular descaling prolongs your espresso machine’s life. This machine will prompt when descaling is needed. It will guide you with on-screen messages what you have to do and when.

Adjust the length, 5 aroma strength and 10 grinder settings
Adjust the length, 5 aroma strength and 10 grinder settings

This Super-Automatic machine offers an abundance of indulgent options to customize your beverage to your taste. You can easily personalize and memorize length, strength and temperature for each drink. Feel free to explore, experiment and dream up any drink!

Smartly designed to fit any kitchen countertop
Smartly designed to fit any kitchen countertop

Your super-automatic espresso machine is effortless to use thanks to the frontal loading of the water tank and the dump box.

Perfect milk foam thanks to Latte Perfetto technology
Perfect milk foam thanks to Latte Perfetto technology

Every coffee you prepare will be topped with a silky, milk layer that beckons the taste buds. The milk carafe froths the milk twice, then pours a splash free creamy layer into your cup at just the right temperature. The carafe can also be stored conveniently in the fridge and it is incredibly hygienic.

Hot coffee from the first cup with Thermoblock
Hot coffee from the first cup with Thermoblock

Say goodbye to lukewarm coffee. Thermoblock ensures a hot coffee and cappuccino for you family from the first cup, in no time. The secret is in its light aluminum and stainless steel body, which can reach hot temperatures, fast.

Thorough cleaning thanks to fully removable brewing group
Thorough cleaning thanks to fully removable brewing group

The brewing group is the heart of every super-automatic coffee machine, and should be cleaned regularly. The fully removable brewing group allows you to clean it thoroughly just by rinsing it under the tap

Adjust and store your personal user profile

Store the length of any coffee and milk beverage according to your personal taste. You will be able to drink espresso, coffee and all other beverages always as you prefer, at the touch of a button.

Iconic stainless steel finishing, shaped to precision
Iconic stainless steel finishing, shaped to precision

Every minute detail of this machine was designed and crafted to the highest quality. The stainless steel finishing, inspired by Italian design and craftsmanship will stand the test of time in any classic or modern kitchen. An elegant vision of pure design, your machine will look as refined as the coffee it makes.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
10
Coffee beans capacity
10.6 oz (300 g)
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Hot water system *
Yes
Heating system
Boiler
Adjustable temperature
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water quantity
Yes
Adjustable water flow
Yes
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ristretto making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Ergonomics
Housing material
Stainless steel
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Removable water tank
Yes
Product color *
Stainless steel
Removable drip tray
Yes
Standby function
Yes
Drip/spout adjustment
Vertical
Removable brewing/infusion unit
Yes
Cord length
31.5" (0.8 m)
Power
Power *
1900 W
AC input voltage
120 V
AC input frequency
60 Hz
Weight & dimensions
Width
10.1" (256 mm)
Depth
17.3" (440 mm)
Height
13.4" (340 mm)
Weight
19.6 lbs (8.9 kg)
Technical details
ECO setting
yes
Other features
Fully automatic
Coffee
Pump pressure
15 bar
Country of production
Italy
Power consumption (typical)
1850 W
Heating element material
Stainless steel