location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RUCKUS Networks Check ‘RUCKUS Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZoneDirector 1050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901-1050-US00
Category:
Devices which allow the management of a computer network.
Network Management Devices Check ‘RUCKUS Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RUCKUS Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi :
The short editorial description of RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi

ZoneDirector 1050 supporting up to 50 ZoneFlex Wi-Fi Access Points
More>>>
Short summary description RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi:
This short summary of the RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

RUCKUS Networks ZoneDirector 1050, IEEE 802.11a, IEEE 802.11e, IEEE 802.3, 10/100/1000Base-T(X), WEP, WPA-TKIP, 802.1x, RADIUS, ActiveDirectory, LDAP, 0 - 15 °C, 15 - 95%

Long summary description RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi:
This is an auto-generated long summary of RUCKUS Networks ZoneDirector 1050 network management device Ethernet LAN Wi-Fi based on the first three specs of the first five spec groups.

RUCKUS Networks ZoneDirector 1050. Networking standards: IEEE 802.11a, IEEE 802.11e, IEEE 802.3, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-TKIP, Authentication method: 802.1x, RADIUS, ActiveDirectory, LDAP. Dimensions (WxDxH): 9.84 x 6.27 x 1.52" (250 x 159.3 x 38.6 mm), Weight: 2.2 lbs (1 kg). Power requirements: 100-240V AC, 50/60Hz. Output power description: 12V DC, 1A

Brand Image Article code product Stock Price from
RUCKUS Networks

RUCKUS Networks ZoneDirector 1025 network management device Ethernet LAN Wi-Fi
(show image)
901-1025-US00 ZoneDirector 1025 0.00
(excl. VAT)
0 (incl. VAT)