location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rubbermaid Check ‘Rubbermaid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FGQ81000YL00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGQ81000YL00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
10086876173724
Category:
Accessories for mops such as mop heads or buckets.
Mop Accessories Check ‘Rubbermaid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rubbermaid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:32
The date of the most recent change of the data-sheet in Icecat's system
Rubbermaid FGQ81000YL00 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Vertical polypropylene scrubber stripes remove stubborn spots and clean into tile grout lines
  • - Dense 3 - 5 micrometer quality fiber removes more dust, dirt and microbes than conventional cleaning products
  • - Advanced hook-and-loop pad holds-up under harsh laundering conditions and attaches pads more securely
  • - Double finished edges retain mop shape with use over time
  • - Durable for up to 500 launderings (up to 200 with Bleach)
Long product name Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow :
The short editorial description of Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow

45.72 cm, Microfiber, Yellow
More>>>
Short summary description Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow:
This short summary of the Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Rubbermaid FGQ81000YL00, Mop head, Yellow, Microfiber, 18" (457.2 mm), 5.5" (139.7 mm), 20" (508 mm)

Long summary description Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow:
This is an auto-generated long summary of Rubbermaid FGQ81000YL00 mop accessory Mop head Yellow based on the first three specs of the first five spec groups.

Rubbermaid FGQ81000YL00. Type: Mop head, Product color: Yellow, Material: Microfiber. Width: 18" (457.2 mm). Package width: 5.5" (139.7 mm), Package depth: 20" (508 mm), Package height: 0.5" (12.7 mm)