Rowenta logo

Rowenta HU5220 humidifier Ultrasonic 5.9 L Black 110 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79727
Info modified on:
14 Mar 2024, 18:34:06
Short summary description Rowenta HU5220 humidifier Ultrasonic 5.9 L Black 110 W:

Rowenta HU5220, Black, LED, 110 W, AC, 120 V, 60 Hz

Long summary description Rowenta HU5220 humidifier Ultrasonic 5.9 L Black 110 W:

Rowenta HU5220. Product color: Black, Display type: LED. Power: 110 W, Power supply type: AC, AC input voltage: 120 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.