location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Riviera & Bar QP350A electric griddle Freestanding 2200 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Riviera & Bar Check ‘Riviera & Bar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP350A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP350A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3576160014555
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Riviera & Bar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Riviera & Bar QP350A electric griddle Freestanding 2200 W Black, White:
This short summary of the Riviera & Bar QP350A electric griddle Freestanding 2200 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Riviera & Bar QP350A, Black, White, Freestanding, 23.2 x 12.8" (590 x 325 mm), Rotary, 78.7" (2 m), 2200 W

Long summary description Riviera & Bar QP350A electric griddle Freestanding 2200 W Black, White:
This is an auto-generated long summary of Riviera & Bar QP350A electric griddle Freestanding 2200 W Black, White based on the first three specs of the first five spec groups.

Riviera & Bar QP350A. Product color: Black, White, Appliance placement: Freestanding, Cooking surface (W x D): 23.2 x 12.8" (590 x 325 mm). Power: 2200 W. Width: 30.1" (765 mm), Depth: 13.8" (350 mm), Height: 5.12" (130 mm). Package width: 30.5" (775 mm), Package depth: 7.48" (190 mm), Package height: 15.2" (385 mm)