Rii logo

Rii K61c keyboard Gaming USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22223
Info modified on:
08 Mar 2024, 09:07:54
Long product name Rii K61c keyboard Gaming USB Black:

K61с, Aircraft grade Aluminum, Blue Mechanical Switches, Multi cord / Braided, 1250g

Short summary description Rii K61c keyboard Gaming USB Black:

Rii K61c, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description Rii K61c keyboard Gaming USB Black:

Rii K61c. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 104. Cable length: 78.7" (2 m). Recommended usage: Gaming. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.