location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-8040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03836-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761313615
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:39:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Ricoh PA03836-B001 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC-less scanning: save time scanning directly to workflows or email addresses
  • - DirectScan application: Saves operators time by reducing complexity and making the scanning process simpler
  • - Versatile connectivity: USB to PC, or via LAN to PC, server or network folder
  • - High image quality: Industry-leading OCR accuracy rates with Clear Image Capture
  • - Intuitive Operation: using 10.9cm touch screen with programmable buttons
  • - Solid performance: 40ppm, 50 sheet ADF capacity
Long product name Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray :
The short editorial description of Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray

fi-8040 Scanner - Your connection to effortless quality capture
More>>>
Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray:
The official marketing text of Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray as supplied by the manufacturer

Incredible image quality, flexible connectivity and intuitive user experience, at a touch

The RICOH fi-8040 is designed for organisations looking for a scanner that combines market-leading image quality, versatile connectivity and an intuitive user experience. Delivering industry-leading OCR accuracy rates, the scanner has multiple options for connecting via a network, or to an individual PC using USB. And its 10.9cm colour touchscreen and DirectScan application, enable PC-less scanning directly to workflows or email addresses, saving both time and effort.

This scanner incorporates our unique Clear Image Capture, producing image quality that exceeds other available technologies. Teamed with our PaperStream IP software, the fi-8040 delivers industry-leading OCR accuracy rates for data capture that you can trust – whilst ensuring your scans are always optimised for faster, low-cost access and storage.

Seamless and versatile connectivity is at the heart of fi-8040. The USB port provides connectivity to an individual PC in the traditional way. But with the fi-8040's LAN capability, you can enjoy complete flexibility with multiple ways to connect to your workflow, even without a PC.

PaperStream IP Net enables a single scanner to serve multiple PCs, and any networked PC to use any scanner on the network. Or, for server-based connectivity, PaperStream NX Manager offers easy integration into your own solutions, so you can send scans seamlessly to any system on your business.

DirectScan technology provides PC-less scanning directly into workflows, sending images straight to destinations such as network folders, FTP locations or multiple pre-programmed email addresses. In addition, Scanner Central Admin provides remote management, saving you time and money when it comes to deploying and maintaining your scanner.

The fi-8040's built-in LCD colour touchscreen provides every user with a highly intuitive experience. The customisable, easy-to-use interface reduces operator time and effort with large, clearly labelled buttons for their most common pre-defined routines – or when scanning to programmed email addresses. The support wizard guides you quickly through tasks and maintenance with on-screen prompts, to maximise operational uptime. And you can batch scan with greater peace-of-mind thanks to the ultra-sonic sensor that immediately pauses and alerts whenever the fi-8040 detects a multi-feed.

This is the scanner that combines an incredibly intuitive user experience with versatile network connectivity and unmatched image quality. It’s the multi-faceted scanning solution your digital transformation demands.

Short summary description Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray:
This short summary of the Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-8040, 8.27 x 11.7" (210 x 297 mm), 600 x 600 DPI, 24 bit, 8 bit, 40 ppm, 80 ipm

Long summary description Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray:
This is an auto-generated long summary of Ricoh fi-8040 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Gray based on the first three specs of the first five spec groups.

Ricoh fi-8040. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product color: Black, Gray, Display diagonal: 4.3". Sensor type: Dual CIS, Daily duty cycle (max): 6000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
8.27 x 11.7" (210 x 297 mm)
Optical scanning resolution *
600 x 600 DPI
Duplex scanning *
Yes
Output color depth
24 bit
Output monochrome depth
8 bit
ADF scan speed (color, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Background colors
White
Design
Scanner type *
ADF + Manual feed scanner
Product color *
Black, Gray
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
RGB LED
Daily duty cycle (max) *
6000 pages
Scan drivers
ISIS, SANE, TWAIN
Ultrasonic sensor
Yes
Scanner smart software features
Background purifying, Blank page detection
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card, Post Card(JPN)
Long-paper mode
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Paper handling
Card thickness (max)
0.0299" (0.76 mm)
Paper tray media weight
40 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
19 W
Power consumption (standby)
0.15 W
AC input frequency
50/60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Power consumption (sleep)
1.9 W
Network
Ethernet LAN
Yes
Packaging data
Quantity per pack
1 pc(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019, Windows Server 2022
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.5" (292 mm)
Depth
6.18" (157 mm)
Height
5.63" (143 mm)
Weight
6.83 lbs (3.1 kg)
Packaging content
Cables included
AC, USB
Packaging content
ADF paper chute, AC adapter, Setup DVD-ROM
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)