Ricoh logo

Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61118
Info modified on:
30 May 2023, 12:08:51
Short summary description Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4:

Ricoh Aficio SP C430DN, Laser, Color, 1200 x 1200 DPI, A4, 35 ppm, Black, White

Long summary description Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4:

Ricoh Aficio SP C430DN. Print technology: Laser, Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.