location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP C6003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841852 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0708562024648 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:33:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 22500 pages
  • - 1 pc(s)
Long product name Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan :
The short editorial description of Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan

22500 pages, cyan
More>>>
Short summary description Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan:
This short summary of the Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh MP C6003, 22500 pages, Cyan, 1 pc(s)

Long summary description Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Ricoh MP C6003 toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Ricoh MP C6003. Color toner page yield: 22500 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
GSA MP C4503G, GSA MP C5503G, GSA MP C6003G, MP C4503, MP C4503SP TE, MP C4503SP TE for Education, MP C4504, MP C5503, MP C5503SP TE, MP C5503SP TE for Education, MP C6003, MP C6003SP TE, MP C6003SP TE for Education, MP C6004
Quantity per pack *
1 pc(s)
Features
Color toner page yield *
22500 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Ricoh
Weight & dimensions
Weight
14.1 oz (400 g)